The LQG21N4R7K10T1M00-01 is a Murata Electronics high-frequency inductor designed for various RF and wireless applications. This inductor stands out for its small size and high Q-factor, providing optimal performance in demanding circuit designs. Its compact design facilitates miniaturization of electronic devices while maintaining excellent electrical characteristics.
Applications:
- RF Matching Circuits
- Wireless Communication Systems
- Mobile Phones
- Bluetooth Modules
- Wi-Fi Devices
- High-Frequency Filters
- Impedance Matching
Features:
- Compact Size (2.0mm x 1.25mm)
- High Q-Factor at High Frequencies
- Excellent Self-Resonant Frequency (SRF)
- Tight Inductance Tolerance
- Low DC Resistance (DCR)
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
Benefits:
- Improved Signal Quality
- Reduced Power Loss
- Miniaturization of Electronic Devices
- Stable Performance Across a Wide Temperature Range
- Easy Integration into Automated Assembly Processes
- Optimal Performance for RF and Wireless Applications
Technical Specifications:
The LQG21N4R7K10T1M00-01 has an inductance of 4.7nH with a tolerance of ±10%. Its high self-resonant frequency (SRF) ensures stable operation at high frequencies, typically in the GHz range. The low DC resistance (DCR) minimizes power loss, enhancing overall circuit efficiency. This inductor is designed for surface mount technology (SMT), allowing for easy and reliable integration into electronic assemblies.
Constructed with ceramic materials and precision winding techniques, this inductor offers exceptional reliability and performance. The terminals are plated to ensure excellent solderability and long-term durability. The part is engineered to meet stringent quality standards, making it suitable for use in a variety of demanding applications. Murata's LQG series of inductors are well-regarded for their robust performance and reliability in RF and wireless circuits.