EN
  • EN
  • DE

LENOVO 00MJ232 - 2.8m, 10A/230V, C13 to BS 1363/A (UK) 2x Line Cord

Part No LENOVO 00MJ232 - 2.8m, 10A/230V, C13 to BS 1363/A (UK) 2x Line Cord
Manufacturer Lenovo
Catalog Cables
Description Lenovo 00MJ232. Cable length: 2.8 m, Connector 1: C13 coupler. Input voltage: 230 V- High quality - Long life - Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425270-LENOVO 00MJ232 - 2.8m, 10A/230V, C13 to BS 1363/A (UK) 2x Line Cord
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MJ232 - 2.8m, 10A/230V, C13 to BS 1363/A (UK) 2x Line Cord CAD Model

Description

The LENOVO 00MJ232 is a 2.8-meter line cord designed for supplying power to a wide range of IT equipment within the UK and regions with compatible outlets. It features a BS 1363/A plug, commonly used in the UK, at one end, and a C13 connector at the other end, making it versatile for connecting servers, computers, monitors, and other devices to a power source. This cord is rated for 10 Amps and 230 Volts, making it suitable for a broad array of electrical requirements in both home and professional settings. Its length offers ample reach for setting up workstations or server racks with a tidier, more organized cable management. Constructed from high-quality materials, this line cord ensures durability and reliability, providing a secure and stable power connection. The inclusion of two line cords in this model accommodates environments where redundant or dual power supply configurations are necessary, enhancing the operational reliability of critical systems.

You May Also Be Interested in

NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess