EN
  • EN
  • DE

SUPERMICRO CSE-116AC10-R706WB3 - CSE-116AC10-R706WB3 H12SSW-NTR 1U 10x2.5

Part No SUPERMICRO CSE-116AC10-R706WB3 - CSE-116AC10-R706WB3 H12SSW-NTR 1U 10x2.5
Manufacturer Supermicro
Catalog Server
Description CSE-116AC10-R706WB3 H12SSW-NTR 1U 10x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435888-SUPERMICRO CSE-116AC10-R706WB3 - CSE-116AC10-R706WB3 H12SSW-NTR 1U 10x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-116AC10-R706WB3 - CSE-116AC10-R706WB3 H12SSW-NTR 1U 10x2.5 CAD Model

Description

The SUPERMICRO CSE-116AC10-R706WB3, designed to support the H12SSW-NTR motherboard, is a cutting-edge 1U rackmount server chassis that excels in efficiency and performance. This model accommodates 10 hot-swappable 2.5-inch drive bays, offering exceptional storage capacity and flexibility for various enterprise workloads. It is supplied with a 700W high-efficiency redundant power supply, ensuring a reliable power source to meet the demands of rigorous operational conditions. The chassis is engineered with optimal cooling in mind, featuring a sophisticated cooling system that manages heat generated by the server’s activities, thus preserving the integrity and performance of internal components. It also integrates advanced server management capabilities through IPMI 2.0 with virtual media over LAN and KVM-over-LAN support, facilitating easy remote management and monitoring. This configuration enables seamless scalability and robust performance, making it an excellent choice for high-density storage applications, virtualization, and dynamic cloud computing environments. The CSE-116AC10-R706WB3 is tailored for businesses seeking a server solution that offers high storage capacity, energy efficiency, and dependable operation within a space-saving 1U form factor.

You May Also Be Interested in

IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess