EN
  • EN
  • DE

LENOVO 00MV196 - ThinkSystem SR570 Intel Xeon Gold 6142M 16C 150W

Part No LENOVO 00MV196 - ThinkSystem SR570 Intel Xeon Gold 6142M 16C 150W
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem SR570 Intel Xeon Gold 6142M 16C 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430399-LENOVO 00MV196 - ThinkSystem SR570 Intel Xeon Gold 6142M 16C 150W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MV196 - ThinkSystem SR570 Intel Xeon Gold 6142M 16C 150W CAD Model

Description

The LENOVO 00MV196 ThinkSystem SR570 server, powered by the Intel Xeon Gold 6142M processor, stands out as a versatile and powerful option for modern data centers. With 16 cores and a 150W TDP, this server delivers exceptional performance for a wide range of workloads, from cloud computing to large-scale virtualization and demanding enterprise applications. The Intel Xeon Gold 6142M processor at its heart is engineered for high efficiency, offering substantial computing power with high clock speeds and support for advanced memory technologies. The SR570 server is designed with a focus on flexibility and scalability, featuring extensive storage and networking options. Its energy-efficient design and advanced cooling mechanisms ensure sustained performance while minimizing operational costs, making the ThinkSystem SR570 an intelligent investment for businesses aiming to optimize their IT infrastructure for future growth.

You May Also Be Interested in

TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
732-0729-16
Lowest to $151.8881
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess