EN
  • EN
  • DE

LENOVO 00MW523 - Heatsink SD530 - Front 85A

Part No LENOVO 00MW523 - Heatsink SD530 - Front 85A
Manufacturer Lenovo
Catalog Spare Parts
Description Heatsink SD530 - Front 85A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432894-LENOVO 00MW523 - Heatsink SD530 - Front 85A
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MW523 - Heatsink SD530 - Front 85A CAD Model

Description

The LENOVO 00MW523 Heatsink for SD530 - Front 85A is an essential thermal solution designed to maintain optimal cooling for Lenovo’s SD530 servers. This high-efficiency heatsink is engineered to effectively dissipate heat generated by the server's processor, ensuring stable and reliable performance under various workloads. The front 85A designation indicates the heatsink's compatibility and optimal placement within the server chassis for efficient airflow and cooling performance. It is specifically tailored for the front portion of the SD530, accommodating the unique form factor and thermal requirements of these systems. The use of precision materials and design means that this heatsink not only provides excellent thermal management but also contributes to the overall durability and longevity of the server. Installation and maintenance are made easy with its user-friendly design, allowing for quick replacement or upgrades without disrupting server operation. The LENOVO 00MW523 Heatsink is a critical component for any organization that relies on Lenovo SD530 servers for their data center operations, offering peace of mind through enhanced thermal control and operational efficiency.

You May Also Be Interested in

HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess