EN
  • EN
  • DE

LENOVO 00PH281 - ThinkSystem M.2 32GB SATA 6Gbps Non-Hot Swap SSD

Part No LENOVO 00PH281 - ThinkSystem M.2 32GB SATA 6Gbps Non-Hot Swap SSD
Manufacturer Lenovo
Catalog Spare Parts
Description ThinkSystem M.2 32GB SATA 6Gbps Non-Hot Swap SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433068-LENOVO 00PH281 - ThinkSystem M.2 32GB SATA 6Gbps Non-Hot Swap SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00PH281 - ThinkSystem M.2 32GB SATA 6Gbps Non-Hot Swap SSD CAD Model

Description

The LENOVO 00PH281 ThinkSystem is a 32GB M.2 Solid State Drive (SSD) that offers a compact and efficient storage solution for server environments. Using the SATA 6Gbps interface, it delivers fast data transfer speeds, significantly improving boot times, application loads, and overall system responsiveness compared to conventional HDDs. This Non-Hot Swap SSD is designed for Lenovo's ThinkSystem servers, providing a reliable and durable storage option with enhanced data integrity and protection mechanisms. Its M.2 form factor allows for a minimal footprint, ensuring it fits seamlessly into tight server configurations without sacrificing performance. Ideal for use as a boot drive or for light-duty application storage, it represents an excellent choice for businesses looking to optimize their server's performance with SSD technology.

You May Also Be Interested in

HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess