EN
  • EN
  • DE

LENOVO 00WE756 - External MiniSAS 8088/MiniSAS 8088 2m cable

Part No LENOVO 00WE756 - External MiniSAS 8088/MiniSAS 8088 2m cable
Manufacturer Lenovo
Catalog Cables
Description External MiniSAS 8088/MiniSAS 8088 2m cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425221-LENOVO 00WE756 - External MiniSAS 8088/MiniSAS 8088 2m cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00WE756 - External MiniSAS 8088/MiniSAS 8088 2m cable CAD Model

Description

The LENOVO 00WE756 is a precision-engineered 2 meter (approximately 6.56 feet) external MiniSAS 8088 to MiniSAS 8088 cable, designed for connecting high-speed, high-capacity storage systems to servers and workstations in demanding computing environments. This cable is a cornerstone for data-heavy applications such as cloud storage, advanced data analytics, and enterprise data backups, where the integrity and speed of data transfer are paramount. The MiniSAS 8088 connector is celebrated for its robust locking design that guards against inadvertent disconnections and its support for multiple lanes of SAS data, allowing for exceptional data transfer rates. This cable's 2m length provides ample reach for connecting devices within a rack or across adjacent racks, offering flexibility in system design and organization without sacrificing signal quality. The LENOVO 00WE756 is built with high-quality materials that ensure minimal signal loss and shield against electromagnetic interference, thus delivering a stable, reliable channel for critical data flows. Its durable casing is designed to withstand the rigors of continuous operation in high-volume data environments, offering a dependable solution for system architects and IT professionals seeking to enhance their storage and server connectivity.

You May Also Be Interested in

NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess