EN
  • EN
  • DE

LENOVO 00WH330 - X6 Compute Book Intel Xeon Processor E7-8880 v4 22C 2.2GHz 55M 150W

Part No LENOVO 00WH330 - X6 Compute Book Intel Xeon Processor E7-8880 v4 22C 2.2GHz 55M 150W
Manufacturer Lenovo
Catalog CPU
Description X6 Compute Book Intel Xeon Processor E7-8880 v4 22C 2.2GHz 55M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426337-LENOVO 00WH330 - X6 Compute Book Intel Xeon Processor E7-8880 v4 22C 2.2GHz 55M 150W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00WH330 - X6 Compute Book Intel Xeon Processor E7-8880 v4 22C 2.2GHz 55M 150W CAD Model

Description

The LENOVO 00WH330 comes with the Intel Xeon Processor E7-8880 v4, a cornerstone for the X6 Compute Book series catered towards demanding enterprise environments. This processor is engineered for unparalleled efficiency and power, featuring 22 cores and 44 threads to adeptly manage high-volume, concurrent tasks, extensive databases, and in-depth analytics operations. The E7-8880 v4 operates at a base clock speed of 2.2 GHz, with the capability to push to 3.3 GHz under turbo conditions, ensuring quick response times even under substantial workloads. It comes equipped with 55MB of cache, providing rapid access to frequently used data and drastically improving processing efficiency. Sporting a TDP of 150W, it maintains a stable performance without compromising energy consumption. Integral support for Intel Hyper-Threading Technology and Intel VT-x with it further accentuates its capabilities in virtualization and processing efficiency. Tailored to fit into Lenovo's X6 server framework, it provides a robust, scalable, and reliable computing base for critical applications. The modular nature of the X6 Compute Book allows businesses the flexibility for future growth and technological advancements, ensuring a sustainable and cost-effective computing solution.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess