EN
  • EN
  • DE

LENOVO 00Y7438 - Intel Xeon 8C Processor Model E5-2428Lv2 60W

Part No LENOVO 00Y7438 - Intel Xeon 8C Processor Model E5-2428Lv2 60W
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2428L v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426341-LENOVO 00Y7438 - Intel Xeon 8C Processor Model E5-2428Lv2 60W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y7438 - Intel Xeon 8C Processor Model E5-2428Lv2 60W CAD Model

Description

The LENOVO 00Y7438 is a high-performance, energy-efficient Intel Xeon 8-Core Processor, Model E5-2428Lv2, with a power rating of 60 Watts. It is designed to meet the demands of enterprise workloads and applications, offering exceptional performance for data centers and intensive computing environments. The processor boasts 8 cores and 16 threads, providing ample computational power to handle multiple tasks simultaneously without compromising performance. Operating at a base frequency, it delivers fast processing speeds that are essential for running complex applications, virtualization, and high-traffic databases. The Intel Xeon E5-2428Lv2 supports advanced Intel technologies such as Intel Virtualization Technology (VT-x), Intel Hyper-Threading Technology, and Intel Turbo Boost Technology, enhancing its efficiency and flexibility. The CPU is built on Intel's advanced microarchitecture, ensuring compatibility with the LGA1356 socket and providing a seamless integration with compatible IBM and Lenovo servers. With its low power consumption, the Lenovo 00Y7438 offers a balance between performance and energy efficiency, making it an ideal choice for businesses looking to optimize their IT infrastructure while reducing operational costs.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess