EN
  • EN
  • DE

LENOVO 00Y8232 - Intel Xeon E3-1270v3 4C 3.5GHz/1600MHz/8MB CPU

Part No LENOVO 00Y8232 - Intel Xeon E3-1270v3 4C 3.5GHz/1600MHz/8MB CPU
Manufacturer Lenovo
Catalog CPU
Description Intel Xeon E3-1270v3 4C 3.5GHz/1600MHz/8MB CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426562-LENOVO 00Y8232 - Intel Xeon E3-1270v3 4C 3.5GHz/1600MHz/8MB CPU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8232 - Intel Xeon E3-1270v3 4C 3.5GHz/1600MHz/8MB CPU CAD Model

Description

The LENOVO 00Y8232 features the Intel Xeon E3-1270v3, a powerful quad-core processor designed to deliver robust performance for small and midsize businesses' servers. Operating with a base frequency of 3.5GHz and equipped with 8MB of smart cache, this processor is built to handle demanding workloads with efficiency. It supports up to 1600MHz memory speeds, allowing for rapid data access and processing. The E3-1270v3 is part of the Intel Xeon E3-1200 v3 product family, which is known for its exceptional balance of performance, energy efficiency, and cost-effectiveness, making it an ideal choice for entry-level servers and workstations. Furthermore, it incorporates Intel's advanced technologies such as Intel Hyper-Threading Technology, which enhances multitasking by allowing each processor core to handle two threads simultaneously, and Intel Turbo Boost Technology 2.0, which intelligently increases the processor's frequency as needed for added performance. For businesses looking to upgrade or build a server with reliable, high-performance computing capabilities, the LENOVO 00Y8232 equipped with the Intel Xeon E3-1270v3 processor is an excellent choice.

You May Also Be Interested in

EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess