EN
  • EN
  • DE

LENOVO 00Y8687 - Intel Xeon 6C Processor Model E5-2618Lv2 50W 2.0GH

Part No LENOVO 00Y8687 - Intel Xeon 6C Processor Model E5-2618Lv2 50W 2.0GH
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2618L v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425811-LENOVO 00Y8687 - Intel Xeon 6C Processor Model E5-2618Lv2 50W 2.0GH
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8687 - Intel Xeon 6C Processor Model E5-2618Lv2 50W 2.0GH CAD Model

Description

The LENOVO 00Y8687 hosts the Intel Xeon 6C Processor Model E5-2618Lv2, a component designed to offer an optimal balance between power efficiency and performance in server and workstation environments. With a thermal design power (TDP) of just 50W, this processor stands out for its energy efficiency, allowing for a cooler and quieter operation, which is particularly beneficial in dense server deployments and environments sensitive to heat and noise level. Operating at a frequency of 2.0GHz and equipped with 6 cores, the E5-2618Lv2 facilitates efficient handling of a wide range of computing tasks, from web serving to mid-level database management. It features several advanced Intel technologies, including Intel Virtualization Technology for improved virtual machine performance, Intel Turbo Boost Technology for dynamically adjusting processing power according to workload demands, and Intel Hyper-Threading Technology, which enables better multitasking by allowing each processor core to handle two threads simultaneously. This processor is engineered to enhance data center efficiency and reliability, offering an ideal solution for businesses seeking a processor that combines eco-friendly operation with the performance necessary to support their computing needs.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
Intel E5-2630v3 2.4GHz 8C 20M 85W
Need more? Email Us
Dell
DELL Xeon 6242R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess