EN
  • EN
  • DE

LENOVO 00YE307 - 6m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS

Part No LENOVO 00YE307 - 6m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS
Manufacturer Lenovo
Catalog Cables
Description 6m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425222-LENOVO 00YE307 - 6m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YE307 - 6m (SFF-8644 to SFF-8088) 6Gbps External mini-SAS CAD Model

Description

The LENOVO 00YE307 represents a cutting-edge solution in data connectivity, offering a 6m External mini-SAS cable that ensures high-performance data transfer between storage systems and servers. Featuring connectors SFF-8644 to SFF-8088, this cable is designed to support data transfer rates of up to 6Gbps, catering to enterprise-level storage requirements with reliability and efficiency. Its length allows for flexible positioning of storage devices in relation to the server, supporting optimized data center layouts. The cable's construction is focused on ensuring maximum durability and signal integrity, critical in maintaining high data transfer speeds and preventing data loss. Compatible with a wide range of Lenovo servers and storage systems, the LENOVO 00YE307 is an essential component in building or expanding a high-speed, reliable storage network. It embodies Lenovo's commitment to offering advanced technological solutions that meet the demanding data handling needs of modern enterprises.

You May Also Be Interested in

NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess