EN
  • EN
  • DE

LENOVO 00YJ900 - NeXtScale n1200 CFF 1300W Power Supply

Part No LENOVO 00YJ900 - NeXtScale n1200 CFF 1300W Power Supply
Manufacturer Lenovo
Catalog Uncategorized
Description NeXtScale n1200 CFF 1300W Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430743-LENOVO 00YJ900 - NeXtScale n1200 CFF 1300W Power Supply
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YJ900 - NeXtScale n1200 CFF 1300W Power Supply CAD Model

Description

The LENOVO 00YJ900 is a cutting-edge 1300W power supply unit specifically designed for the Lenovo NeXtScale n1200 chassis, providing ample and efficient power to support the most demanding data center configurations. This Common Form Factor (CFF) PSU ensures seamless compatibility and integration with NeXtScale system components, facilitating a streamlined and efficient power delivery system. With its 1300W capacity, it is capable of supporting high-density server environments, powering multiple compute nodes without compromising performance or reliability. The PSU's high efficiency rating ensures that power is used judiciously, reducing energy consumption and operational costs, while contributing to a greener IT environment. Its hot-swappable design allows for easy maintenance and minimal downtime, critical for maintaining continuous operations in enterprise data centers. Equipped with comprehensive protection features, the LENOVO 00YJ900 PSU ensures a stable power supply, safeguarding equipment against power surges, overloads, and other electrical anomalies, making it a reliable power solution for mission-critical applications.

You May Also Be Interested in

TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess