EN
  • EN
  • DE

LENOVO 00YK020 - ThinkSystem 2.5in 600GB 10K SAS 12Gb Hot Swap

Part No LENOVO 00YK020 - ThinkSystem 2.5in 600GB 10K SAS 12Gb Hot Swap
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in 600GB 10K SAS 12Gb Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430459-LENOVO 00YK020 - ThinkSystem 2.5in 600GB 10K SAS 12Gb Hot Swap
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK020 - ThinkSystem 2.5in 600GB 10K SAS 12Gb Hot Swap CAD Model

Description

The LENOVO 00YK020 ThinkSystem Hard Drive is engineered to meet the demanding requirements of today's enterprise storage environments, providing 600GB of high-speed storage in a compact 2.5-inch design. This HDD delivers exceptional performance thanks to its 10,000 RPM operational speed and SAS 12Gb/s interface, optimizing data throughput and access times for critical applications and large-scale databases. Hot swap capability ensures that system maintenance and upgrades can be conducted with minimal impact on operations, by permitting the drive to be replaced or added without needing to power down the system. While detailed specifications such as sector size are not explicitly stated, the drive's compatibility and reliability are assured for modern data centers looking to enhance their storage infrastructure. This HDD is suited for businesses needing a balance between capacity, performance, and ease of maintenance in their storage solutions.

You May Also Be Interested in

EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess