EN
  • EN
  • DE

LENOVO 00YK025 - ThinkSystem 2.5in 1TB 7.2K SATA 6Gb Hot Swap 512n HDD

Part No LENOVO 00YK025 - ThinkSystem 2.5in 1TB 7.2K SATA 6Gb Hot Swap 512n HDD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in 1TB 7.2K SATA 6Gb Hot Swap 512n HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431504-LENOVO 00YK025 - ThinkSystem 2.5in 1TB 7.2K SATA 6Gb Hot Swap 512n HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK025 - ThinkSystem 2.5in 1TB 7.2K SATA 6Gb Hot Swap 512n HDD CAD Model

Description

The LENOVO 00YK025 ThinkSystem Hard Drive is tailored for organizations looking for a balance between capacity, performance, and cost-effectiveness. This 2.5-inch HDD provides 1TB of storage, optimized for moderate workloads with a rotational speed of 7,200 RPM. Featuring a SATA 6Gb/s interface, the drive offers reliable data transfer speeds, making it suitable for a wide array of applications, from file servers to backup solutions. The hot swap capability enables administrators to quickly add or replace drives without disrupting system operations, enhancing maintenance efficiency and system uptime. With a 512 native (512n) sector size, it ensures broad compatibility with operating systems and applications, promising seamless integration into existing IT infrastructures. This HDD is an excellent choice for small to medium-sized businesses requiring a cost-effective, yet reliable storage solution to support their daily operations.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess