EN
  • EN
  • DE

LENOVO 00YK040 - ThinkSystem 3.5in 4TB 7.2K SATA 6Gb Hot Swap 512n HDD

Part No LENOVO 00YK040 - ThinkSystem 3.5in 4TB 7.2K SATA 6Gb Hot Swap 512n HDD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 4TB 7.2K SATA 6Gb Hot Swap 512n HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430818-LENOVO 00YK040 - ThinkSystem 3.5in 4TB 7.2K SATA 6Gb Hot Swap 512n HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK040 - ThinkSystem 3.5in 4TB 7.2K SATA 6Gb Hot Swap 512n HDD CAD Model

Description

The LENOVO 00YK040 is a high-capacity, durable hard disk drive (HDD) designed for use in Lenovo's ThinkSystem servers. This 3.5-inch HDD boasts a storage capacity of 4TB and operates at a speed of 7200 RPM, making it suitable for a wide range of storage applications, from file sharing and backups to critical business data storage. Its SATA 6Gb/s interface ensures fast data transfer rates, while the hot-swap capability offers flexibility and minimal downtime by allowing the drive to be replaced or upgraded without powering down the system. The 512n format of the HDD is compatible with legacy applications and operating systems, providing businesses with a versatile storage solution. The LENOVO 00YK040 is engineered for reliability and performance, meeting the demanding storage requirements of modern enterprises and data centers.

You May Also Be Interested in

EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess