EN
  • EN
  • DE

LENOVO 00YK267 - Intel S3610 800GB Enterprise Mainstream SATA 2.5

Part No LENOVO 00YK267 - Intel S3610 800GB Enterprise Mainstream SATA 2.5
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 00YK267. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427708-LENOVO 00YK267 - Intel S3610 800GB Enterprise Mainstream SATA 2.5
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK267 - Intel S3610 800GB Enterprise Mainstream SATA 2.5 CAD Model

Description

The LENOVO 00YK267 is an enterprise-class solid-state drive from the Intel S3610 series with a storage capacity of 800GB. Designed in a compact 2.5-inch form factor, this SATA SSD delivers high-performance, reliability, and endurance required by modern data centers and business environments. Featuring Intel's advanced 20nm MLC (Multi-Level Cell) NAND flash technology, the drive is engineered to provide an optimal balance between performance and cost-efficiency. With sequential read speeds up to 500 MB/s and write speeds up to 450 MB/s, as well as random read and write IOPS (Inputs/Outputs Per Second) in the tens of thousands, the drive ensures quick data access and smooth operations for demanding applications. The use of MLC NAND also provides a higher endurance rating compared to TLC (Triple-Level Cell) SSDs, making the S3610 series suitable for write-intensive applications and 24/7 use in enterprise scenarios. The drive also includes a range of data protection and security features, including end-to-end data protection, temperature monitoring and logging, and an enhanced power-loss data protection that ensures data integrity during unexpected power outages. Additionally, with its SATA interface, the LENOVO 00YK267 SSD offers broad compatibility with existing servers and workstations, making it an ideal upgrade to boost system performance and reliability. Its energy efficiency also contributes to lower cooling and energy costs in data centers.

You May Also Be Interested in

CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess