EN
  • EN
  • DE

LENOVO 00YK287 - 3.84TB NVMe Enterprise Mainstream Flash Adapter

Part No LENOVO 00YK287 - 3.84TB NVMe Enterprise Mainstream Flash Adapter
Manufacturer Lenovo
Catalog Adapters
Description Lenovo 00YK287. SSD capacity: 3840 GB, SSD form factor: Half-Height/Half-Length (HH/HL), Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424861-LENOVO 00YK287 - 3.84TB NVMe Enterprise Mainstream Flash Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK287 - 3.84TB NVMe Enterprise Mainstream Flash Adapter CAD Model

Description

The LENOVO 00YK287 sets a new standard for high-capacity, high-performance enterprise storage with its 3.84TB NVMe flash adapter. This state-of-the-art solution is designed to meet the needs of enterprise systems requiring both substantial storage capacity and ultra-fast data access speeds. It utilizes the NVMe interface to achieve superior throughput and lower latency compared to traditional storage solutions. Perfect for handling massive data sets, real-time analytics, and critical business applications, this flash adapter fits into the PCIe slot of enterprise-grade servers and delivers performance that can transform IT infrastructure capabilities. Its 3.84TB capacity ensures ample space for large-scale applications and data-intensive tasks, making it an ideal choice for cloud data centers, high-performance computing environments, and anywhere efficient data handling is paramount. The LENOVO 00YK287 is built with reliability and data protection at its core, incorporating enterprise-grade features such as advanced error correction, wear leveling, and power loss protection. This ensures the integrity and security of data, even under continuous, heavy workloads. Offering a combination of high capacity, blazing speed, and robust reliability, the LENOVO 00YK287 NVMe flash adapter is engineered to support the most demanding enterprise applications and workflows, positioning it as a critical component in the evolution of enterprise data storage and management strategies.

You May Also Be Interested in

Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess