EN
  • EN
  • DE

LENOVO 01GT682 - ThinkSystem HHHL PX04PMC 3.84TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter

Part No LENOVO 01GT682 - ThinkSystem HHHL PX04PMC 3.84TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter
Manufacturer Lenovo
Catalog Hard Drives
Description ThinkSystem HHHL PX04PMC 3.84TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427524-LENOVO 01GT682 - ThinkSystem HHHL PX04PMC 3.84TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GT682 - ThinkSystem HHHL PX04PMC 3.84TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter CAD Model

Description

The LENOVO 01GT682 ThinkSystem HHHL PX04PMC 3.84TB Mainstream NVMe PCIe 3.0 x4 Flash Adapter stands as a pinnacle of storage solution engineering, designed to meet the expansive needs of today’s data-driven enterprises. This device combines a substantial 3.84TB of storage capacity with the unparalleled speed of NVMe technology, all in a Half-Height, Half-Length form factor that integrates seamlessly into Lenovo’s ThinkSystem servers. The use of PCIe 3.0 x4 interface ensures that the adapter not only achieves superior data transfer speeds but also maintains consistent performance across various workloads. This SSD adapter is particularly suited for environments requiring rapid access to large volumes of data, such as big data analytics, cloud computing services, and virtualized platforms. Its robust construction and advanced features make it an indispensable asset for businesses aiming to leverage their data for competitive advantage, providing reliability, speed, and a significant increase in storage capacity.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess