EN
  • EN
  • DE

LENOVO 01GT824 - ThinkSystem 2U CMA Upgrade Kit for Toolless Slide Rail

Part No LENOVO 01GT824 - ThinkSystem 2U CMA Upgrade Kit for Toolless Slide Rail
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2U CMA Upgrade Kit for Toolless Slide
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430610-LENOVO 01GT824 - ThinkSystem 2U CMA Upgrade Kit for Toolless Slide Rail
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GT824 - ThinkSystem 2U CMA Upgrade Kit for Toolless Slide Rail CAD Model

Description

The Lenovo 01GT824 is an essential upgrade kit designed for hassle-free maintenance and management of server cabinets. This Cable Management Arm (CMA) kit is specifically engineered for Lenovo's ThinkSystem 2U servers, providing a robust and efficient solution for organizing and securing cables associated with these servers. The kit includes a toolless slide rail, making the installation and removal process straightforward and quick, thereby significantly reducing labor time and complexity. By ensuring a tidy and well-organized cable layout, the CMA kit enhances airflow and cooling efficiency within the server cabinet, leading to improved server performance and reliability. Ideal for IT professionals seeking to streamline cable management in data centers or server rooms, this upgrade kit is a practical addition to maintaining an orderly and efficient infrastructure.

You May Also Be Interested in

TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess