EN
  • EN
  • DE

LENOVO 01GV281 - ThinkSystem SR570/SR630 2.5in AnyBay 10-Bay Backplane Upgrade Kit v2

Part No LENOVO 01GV281 - ThinkSystem SR570/SR630 2.5in AnyBay 10-Bay Backplane Upgrade Kit v2
Manufacturer Lenovo
Catalog Spare Parts
Description ThinkSystem SR570/SR630 2.5in AnyBay 10-Bay Backplane Upgrade Kit v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433018-LENOVO 01GV281 - ThinkSystem SR570/SR630 2.5in AnyBay 10-Bay Backplane Upgrade Kit v2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GV281 - ThinkSystem SR570/SR630 2.5in AnyBay 10-Bay Backplane Upgrade Kit v2 CAD Model

Description

The Lenovo 01GV281 represents a significant leap in storage flexibility and performance for the ThinkSystem SR570 and SR630 servers, offering an AnyBay 10-Bay Backplane Upgrade Kit version 2. This advanced backplane upgrade kit is designed to maximize the storage potential of Lenovo servers, enabling the installation of up to ten 2.5-inch drives in the AnyBay configuration. AnyBay technology allows for a mix of SATA, SAS, and NVMe drives within the same drive bay, providing unparalleled flexibility in configuring storage to match specific performance and capacity requirements. The addition of this backplane facilitates direct, high-speed connection to the server's central processing unit, ensuring excellent data throughput and latency. This upgrade is essential for businesses looking to expand their server's storage capabilities with a focus on adaptability and performance. The Lenovo 01GV281 upgrade kit is easy to install and fully supported by Lenovo's comprehensive warranty, making it a smart investment for enterprises looking to enhance their IT infrastructure with advanced storage solutions.

You May Also Be Interested in

HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess