EN
  • EN
  • DE

LENOVO 01GV291 - ThinkSystem 2U x8/x8/x8 PCIe FH Riser 1

Part No LENOVO 01GV291 - ThinkSystem 2U x8/x8/x8 PCIe FH Riser 1
Manufacturer Lenovo
Catalog Spare Parts
Description ThinkSystem 2U x8/x8/x8 PCIe FH Riser 1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432943-LENOVO 01GV291 - ThinkSystem 2U x8/x8/x8 PCIe FH Riser 1
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GV291 - ThinkSystem 2U x8/x8/x8 PCIe FH Riser 1 CAD Model

Description

The Lenovo 01GV291 ThinkSystem 2U x8/x8/x8 PCIe Full Height Riser 1 card is a highly versatile expansion solution designed for the ThinkSystem server range, specifically tailored for 2U rack-mount server configurations. It provides three PCIe Gen3 x8 full-height slots, enabling the addition of high-speed network cards, storage controllers, and other PCIe devices to enhance the server's capabilities and performance. This riser card is an essential component for businesses looking to maximize the computational and operational efficiency of their servers, supporting a wide range of expansions that can be customized to the specific needs of diverse applications, from virtualization and high-performance computing to database management and network optimization. The 01GV291 riser facilitates high-speed data transfer and bandwidth-intensive applications, making it an ideal upgrade for enterprises seeking to scale their IT infrastructure.

You May Also Be Interested in

HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess