EN
  • EN
  • DE

LENOVO 01GV823 - ThinkSystem 2.5in PM1635a 1.6TB Mainstream SAS

Part No LENOVO 01GV823 - ThinkSystem 2.5in PM1635a 1.6TB Mainstream SAS
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in PM1635a 1.6TB Mainstream SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430994-LENOVO 01GV823 - ThinkSystem 2.5in PM1635a 1.6TB Mainstream SAS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GV823 - ThinkSystem 2.5in PM1635a 1.6TB Mainstream SAS CAD Model

Description

Continuing Lenovo's tradition of excellence in enterprise storage solutions, the LENOVO 01GV823 presents the ThinkSystem 2.5in PM1635a 1.6TB Mainstream SAS SSD, a pinnacle of storage performance and capacity. This model effectively doubles the storage capability found in its 800GB version, presenting a vast 1.6TB of space ideal for extensive enterprise databases, bulk data storage needs, and high-demand applications. Its adherence to the high-speed 12Gb/s SAS standard ensures rapid data access and transfer rates, facilitating improved operational efficiency and system responsiveness. The incorporation of hot-swap technology allows for maintenance and upgrades to be performed with minimal system interruptions, thereby preserving the continuity of business operations. Tailored for endurance, the PM1635a is built to perform reliably in continuous, data-heavy environments, testament to its superior design and construction. Features like advanced encryption and error correction codes highlight Lenovo's commitment to data security and integrity, making the LENOVO 01GV823 a cornerstone for enterprises seeking to bolster their data storage infrastructure with a potent combination of speed, capacity, and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess