EN
  • EN
  • DE

NHD-C0220BIZ-FSW-FBW-3V3M

Part No NHD-C0220BIZ-FSW-FBW-3V3M
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 40DIG 20X2 TRANSFLCT WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Characters 40.0
Display Format 20 x 2
Character Format 5 x 8 Dots
Display Type FSTN - Film Super-Twisted Nematic
Display Mode Transflective
Character Size 5.55mm H x 2.45mm W
Outline L x W x H 75.70mm x 27.10mm x 6.80mm
Viewing Area 61.00mm L x 15.10mm W
Backlight LED - White
Voltage - Supply 2.7V ~ 3.5V
Dot Size 0.45mm W x 0.65mm H
Interface I2C
Controller Type ST7036
Temperature Range - Operating -20°C ~ 70°C
Text Color Black
Background Color White
Package Box
Supply and Demand Status Normal
Win Source Part Number 1565421-NHD-C0220BIZ-FSW-FBW-3V3M
Ultra Librarian 3D Model Ultra Librarian NHD-C0220BIZ-FSW-FBW-3V3M CAD Model

Description

N

You May Also Be Interested in

WINSTAR Display Co., Ltd.
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
Omron
LCD MODULE 4.6IN MONO P/R/W
Need more? Email Us
WINSTAR Display Co., Ltd.
ST7032Ai COG LCD Character Displ
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 COB OLED Character Display
Need more? Email Us
WINSTAR Display Co., Ltd.
LCD MOD 40 DIG 20X2 TRANSFL WHT
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
WINSTAR Display Co., Ltd.
LCD MOD 80 DIG 40X4 TRANS WHT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess