EN
  • EN
  • DE

WEH001602ABPP5N00100

Part No WEH001602ABPP5N00100
Manufacturer WINSTAR Display Co., Ltd.
Catalog Display Modules - LCD, OLED Character and Numeric
Description 16x2 COB OLED Character Display
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Number of Characters 32.0
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type OLED
Display Mode Passive
Outline L x W x H 80.00mm x 36.00mm x 10.00mm
Viewing Area 66.00mm L x 16.00mm W
Backlight Without Backlight
Voltage - Supply 4.8V ~ 5.3V
Dot Size 0.55mm W x 0.65mm H
Controller Type WS0010-TX
Operating Temperature -40°C ~ 80°C
Background Color Blue
Ultra Librarian 3D Model Ultra Librarian WEH001602ABPP5N00100 CAD Model

Description

NULL

You May Also Be Interested in

Lumex Opto/Components Inc.
LCD MOD 4DIG 4 X 1 TRANSFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSMISV WHT
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2 PASSIVE
Need more? Email Us
Newhaven
LCD MOD 8DIG 8X1 TRANSFL YLW/GRN
Need more? Email Us
Newhaven
LCD MOD 80DIG 20X4 TRANS YLW/GRN
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 3.5DIG 3.5 X 1 REFLECTIV
Need more? Email Us
Newhaven
LCD MOD 64DIG 16X4 TRANSMISV WHT
Need more? Email Us
Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSMISV WHT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess