EN
  • EN
  • DE

LENOVO 01PE061 - ThinkSystem 2.5in 5100 480GB Entry SATA 6Gb Hot

Part No LENOVO 01PE061 - ThinkSystem 2.5in 5100 480GB Entry SATA 6Gb Hot
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in 5100 480GB Entry SATA 6Gb Hot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431032-LENOVO 01PE061 - ThinkSystem 2.5in 5100 480GB Entry SATA 6Gb Hot
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE061 - ThinkSystem 2.5in 5100 480GB Entry SATA 6Gb Hot CAD Model

Description

The LENOVO 01PE061 represents a reliable entry-level storage solution for ThinkSystem servers, designed for moderate workloads with a balance between performance and cost-effectiveness. This 2.5-inch 5100 series solid-state drive (SSD) offers a 480GB capacity, providing a significant storage boost for applications and data. It employs SATA 6Gb/s interface for compatibility with a broad range of systems and ensures fast data transfer rates suitable for enterprise environments. The hot-swappable feature allows for easy replacement or upgrade without shutting down the system, ensuring minimal downtime and efficient maintenance. Engineered for durability and endurance, this SSD withstands the rigorous demands of continuous operation in data centers, making it an ideal choice for entry-level servers, web hosting, and other applications requiring stable and reliable storage.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess