EN
  • EN
  • DE

LENOVO 01PE303 - 9.5mm Ultra-Slim USB DVD-RW

Part No LENOVO 01PE303 - 9.5mm Ultra-Slim USB DVD-RW
Manufacturer Lenovo
Catalog Uncategorized
Description 9.5mm Ultra-Slim USB DVD-RW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431307-LENOVO 01PE303 - 9.5mm Ultra-Slim USB DVD-RW
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE303 - 9.5mm Ultra-Slim USB DVD-RW CAD Model

Description

The LENOVO 01PE303 9.5mm Ultra-Slim USB DVD-RW is a compact and portable external DVD writer designed for professionals on the go and for use with modern laptops and PCs that lack an internal optical drive. Its ultra-slim profile is engineered for convenience and portability, making it an ideal companion for traveling business users or for those working in space-constrained environments. The drive connects to computers via a USB interface, offering plug-and-play functionality without the need for additional drivers or software. It supports reading from and writing to DVD±R media, including dual-layer discs, thus providing versatile disc compatibility. Whether you are looking to install software from optical media, play DVD video, or burn backups of your crucial data, this Lenovo Ultra-Slim USB DVD-RW drive offers reliable performance in a sleek and compact design.

You May Also Be Interested in

TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
732-0729-16
Lowest to $151.8881

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess