EN
  • EN
  • DE

LENOVO 01PE333 - ThinkSystem 3.5in Intel S4510 1.92TB Entry SATA

Part No LENOVO 01PE333 - ThinkSystem 3.5in Intel S4510 1.92TB Entry SATA
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in Intel S4510 1.92TB Entry SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430689-LENOVO 01PE333 - ThinkSystem 3.5in Intel S4510 1.92TB Entry SATA
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE333 - ThinkSystem 3.5in Intel S4510 1.92TB Entry SATA CAD Model

Description

The LENOVO 01PE333 SSD is a powerful storage option for large-scale enterprise environments and data-centric applications, offering an expansive 1.92TB of storage space. It integrates the performance and reliability of Intel's S4510 technology within a 3.5-inch form factor, making it a versatile and practical choice for a multitude of server environments. This device's substantial storage capacity and compatibility with SATA interfaces make it an ideal candidate for data-intensive operations requiring high-density storage solutions. With support for hot swapping, maintenance and upgrades can be performed with minimal downtime, ensuring continuous operation and productivity. Designed to meet the needs of businesses requiring large amounts of fast, reliable storage, this SSD is perfect for those looking to improve their data storage infrastructure with a cost-effective, high-capacity solution.

You May Also Be Interested in

TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess