EN
  • EN
  • DE

LENOVO 01PF518 - ThinkSystem 1100W (230V/115V) Platinum Hot-Swap Power Supply

Part No LENOVO 01PF518 - ThinkSystem 1100W (230V/115V) Platinum Hot-Swap Power Supply
Manufacturer Lenovo
Catalog Power Supply Units
Description ThinkSystem 1100W (230V/115V) Platinum Hot-Swap Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432022-LENOVO 01PF518 - ThinkSystem 1100W (230V/115V) Platinum Hot-Swap Power Supply
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PF518 - ThinkSystem 1100W (230V/115V) Platinum Hot-Swap Power Supply CAD Model

Description

The Lenovo 01PF518 ThinkSystem 1100W Platinum Hot-Swap Power Supply Unit (PSU) is a vital component for Lenovo's ThinkSystem servers, designed to meet the demands of highly consumptive computing environments. Featuring a Platinum efficiency rating, it exemplifies the pinnacle of PSU technology by offering exceptional power efficiency, drastically reducing electricity consumption and operational expenses. The PSU’s ability to deliver 1100W of power makes it perfectly suited for handling the most demanding server applications and workloads without faltering, ensuring consistent and reliable performance across various operational scenarios. Its hot-swap functionality is a significant advantage for maintaining continuous operations, allowing for quick replacements or upgrades without interrupting server uptime—a critical consideration for data centers and enterprises running 24/7 operations. Compatible across both 230V and 115V power inputs, the 01PF518 accommodates a broad range of electrical infrastructures, facilitating its deployment in multiple regions worldwide. Equipped with advanced circuit protection to safeguard against voltage spikes, power surges, and other anomalies, this PSU ensures a secure and stable power supply, prolonging the lifespan of server components. For organizations leveraging Lenovo ThinkSystem servers for their high-performance computing needs, the 01PF518 PSU represents a key investment in efficiency, reliability, and operational excellence.

You May Also Be Interested in

CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess