EN
  • EN
  • DE

LENOVO 01PG626 - Lenovo ThinkSystem DE Series 10TB 7.2K 3.5in HDD SED FIPS 140-2 2U12

Part No LENOVO 01PG626 - Lenovo ThinkSystem DE Series 10TB 7.2K 3.5in HDD SED FIPS 140-2 2U12
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG626 - Lenovo ThinkSystem DE Series 10TB 7.2K 3.5in HDD SED FIPS 140-2 2U12
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428434-LENOVO 01PG626 - Lenovo ThinkSystem DE Series 10TB 7.2K 3.5in HDD SED FIPS 140-2 2U12
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG626 - Lenovo ThinkSystem DE Series 10TB 7.2K 3.5in HDD SED FIPS 140-2 2U12 CAD Model

Description

The LENOVO 01PG626 is an enterprise-grade 10TB hard disk drive from Lenovo's ThinkSystem DE Series, designed for deployment in a 3.5-inch bay format within a 2U12 chassis. Distinguished by its Self-Encrypting Drive (SED) technology and compliance with the FIPS 140-2 standard, this HDD offers both substantial storage capacity and stringent data security measures. Operating at a 7,200 RPM spindle speed, it ensures efficient access to large volumes of data, making it particularly suitable for environments with rigorous security requirements such as government, healthcare, and finance. The HDD's encryption features provide an added layer of protection against data breaches, ensuring that sensitive information remains secure. Additionally, its high storage capacity makes it an excellent choice for applications requiring extensive data archiving, sophisticated surveillance systems, and high-availability enterprise databases. The LENOVO 01PG626 represents a fusion of leading-edge storage technology and best-in-class security practices, providing organizations with a secure, reliable, and capacious storage solution.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess