EN
  • EN
  • DE

LENOVO 02JK971 - ThinkSystem 64GB TruDDR4 3200 MHz (2Rx4 1.2V) RDIM

Part No LENOVO 02JK971 - ThinkSystem 64GB TruDDR4 3200 MHz (2Rx4 1.2V) RDIM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description ThinkSystem 64GB TruDDR4 3200 MHz (2Rx4 1.2V) RDIM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429954-LENOVO 02JK971 - ThinkSystem 64GB TruDDR4 3200 MHz (2Rx4 1.2V) RDIM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JK971 - ThinkSystem 64GB TruDDR4 3200 MHz (2Rx4 1.2V) RDIM CAD Model

Description

The LENOVO 02JK971 is a high-capacity 64GB TruDDR4 memory module designed for use in Lenovo's ThinkSystem servers. This RAM module operates at a speed of 3200 MHz, providing fast data transfer rates that can significantly enhance system performance, particularly in memory-intensive applications such as database management, virtualization, and cloud computing. It utilizes a 2Rx4 configuration, indicating a dual-rank module that offers a good balance between density and speed, making it an excellent choice for scaling up server memory capacity without sacrificing performance. The module operates at a low voltage of 1.2V, which reduces power consumption and heat output, contributing to lower operating costs and improved system reliability over time. Its RDIMM (Registered DIMM) form factor ensures better signal integrity and stability than standard UDIMMs, making it suitable for servers and workstations that require high levels of memory density and reliability.

You May Also Be Interested in

Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess