EN
  • EN
  • DE

LENOVO 02R8957 - 2,6GHz 400MHz 512KB L2 Proc.

Part No LENOVO 02R8957 - 2,6GHz 400MHz 512KB L2 Proc.
Manufacturer Lenovo
Catalog Uncategorized
Description 2,6GHz 400MHz 512KB L2 Proc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431403-LENOVO 02R8957 - 2,6GHz 400MHz 512KB L2 Proc.
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02R8957 - 2,6GHz 400MHz 512KB L2 Proc. CAD Model

Description

The LENOVO 02R8957 is a processor unit, featuring a 2.6GHz clock speed, a 400MHz system bus, and a 512KB L2 cache. This product is tailored for users looking to upgrade their computer’s processing capabilities within systems compatible with this processor's specifications. With its substantial clock speed, this processor is capable of handling a variety of computing tasks, ranging from basic office productivity applications to more demanding software. The inclusion of a 512KB L2 cache aids in speeding up data access times by temporarily storing frequently accessed data closer to the processor, thus improving overall system responsiveness and efficiency. The 400MHz system bus facilitates the data transfer between the processor and other system components, such as memory and storage, ensuring a balanced performance for daily computing needs. This processor is aimed at providing a balanced performance for everyday computing, making it suitable for both home and office use.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
HP
HP 1.92TB SATA 6G MU LFF LPV 5300M SSD
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess