EN
  • EN
  • DE

LENOVO 06P5752 - 73GB U160 HDD SL 68pin

Part No LENOVO 06P5752 - 73GB U160 HDD SL 68pin
Manufacturer Lenovo
Catalog Uncategorized
Description 73GB U160 HDD SL 68pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430431-LENOVO 06P5752 - 73GB U160 HDD SL 68pin
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 06P5752 - 73GB U160 HDD SL 68pin CAD Model

Description

The LENOVO 06P5752 is a high-capacity Ultra160 SCSI Hard Disk Drive (HDD) offering 73GB of storage space, designed to deliver superior performance and reliability for enterprise server environments. This HDD features a 68-pin interface, ensuring compatibility with a wide range of SCSI controllers, including those supporting the Ultra160 SCSI standard, which allows data transfer rates up to 160 MB/s. This drive is engineered to meet the demanding storage requirements of modern businesses, providing ample capacity for critical data, high-speed data access, and efficient operation under continuous use conditions. Its sleek form factor and durable construction make it an ideal choice for high-density server configurations where space optimization and reliability are paramount. The LENOVO 06P5752 HDD integrates seamlessly into existing storage systems, offering an upgrade path for expanding storage capacity or enhancing system performance. Its robust design, coupled with high-speed data transfer capabilities, makes it an excellent option for businesses seeking to improve their data storage infrastructure with a reliable, high-performance SCSI hard drive.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess