EN
  • EN
  • DE

LENOVO 09N9540 - Serveraid 4L

Part No LENOVO 09N9540 - Serveraid 4L
Manufacturer Lenovo
Catalog Uncategorized
Description Serveraid 4L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430594-LENOVO 09N9540 - Serveraid 4L
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 09N9540 - Serveraid 4L CAD Model

Description

The Lenovo 09N9540, commonly referred to as the Serveraid 4L, is an integral component designed to enhance data management and protection within server environments. This RAID (Redundant Array of Independent Disks) controller card offers a dependable solution for businesses looking to optimize their data storage capabilities, improve system performance, and ensure data integrity. The Serveraid 4L supports various RAID levels, including 0, 1, and 5, allowing administrators to configure their storage arrays according to specific needs for speed, redundancy, or a combination of both. This versatility makes it suitable for a wide range of applications, from file servers to databases that require high levels of data protection and availability. The card features compatibility with multiple HDD technologies and capacities, enabling it to support existing infrastructure as well as future expansions. Installation and management are straightforward, thanks to its user-friendly interface and comprehensive software suite, which includes tools for monitoring and configuring RAID arrays. The Lenovo 09N9540 is built to deliver high reliability and performance, ensuring that businesses can maintain continuous operations and data security.

You May Also Be Interested in

EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
Dell
PDU UNIT x4
Need more? Email Us
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess