EN
  • EN
  • DE

LENOVO 09P1307 - 300GB 10K U320 SCSI disk

Part No LENOVO 09P1307 - 300GB 10K U320 SCSI disk
Manufacturer Lenovo
Catalog Uncategorized
Description 300GB 10K U320 SCSI disk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430798-LENOVO 09P1307 - 300GB 10K U320 SCSI disk
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 09P1307 - 300GB 10K U320 SCSI disk CAD Model

Description

The Lenovo 09P1307 is a high-capacity 300GB 10K U320 SCSI disk designed for use in servers and storage systems requiring high-speed, reliable data storage solutions. This hard disk drive (HDD) combines a large storage capacity with a fast 10,000 RPM spindle speed, delivering excellent performance for demanding applications such as databases, online transaction processing, and high-performance computing. The U320 SCSI interface ensures compatibility with a wide range of hardware and provides a high data transfer rate, significantly reducing data access times and improving system responsiveness. This HDD is engineered with robust data integrity and fault tolerance features, making it suitable for mission-critical environments where data loss cannot be afforded. Its durable construction and tested reliability ensure that the 09P1307 can withstand the rigors of continuous operation in challenging conditions. By incorporating this SCSI disk into their storage infrastructure, businesses and IT professionals can benefit from improved system performance, enhanced data security, and increased storage capacity to meet growing data demands.

You May Also Be Interested in

TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess