EN
  • EN
  • DE

LENOVO 10L6017 - 9.1GB 10K Ultra2

Part No LENOVO 10L6017 - 9.1GB 10K Ultra2
Manufacturer Lenovo
Catalog Uncategorized
Description 9.1GB 10K Ultra2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431404-LENOVO 10L6017 - 9.1GB 10K Ultra2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 10L6017 - 9.1GB 10K Ultra2 CAD Model

Description

The Lenovo 10L6017 represents a high-speed storage solution with a capacity of 9.1GB and a spindle speed of 10,000 revolutions per minute (RPM), utilizing the Ultra2 Wide SCSI interface. This hard disk drive (HDD) is engineered to meet the demands of intensive server environments, offering fast data retrieval rates and enhanced reliability for critical applications. The 10K RPM is a standout feature, significantly reducing access and retrieval times compared to standard drives, thus enabling quicker boot times, faster application loading, and more responsive data transactions. With a storage capacity of 9.1GB, it provides adequate space for operating system files, applications, and a moderate amount of data, making it well-suited for use in entry to mid-level servers where high-speed data access is important but massive storage capacity is not the primary requirement. The Ultra2 Wide SCSI interface ensures compatibility with a wide range of server systems and provides a stable, high-speed data transfer connection. The Lenovo 10L6017 is designed for businesses looking for a balance between performance, capacity, and reliability in their server storage solutions, particularly suitable for applications requiring rapid data access and processing.

You May Also Be Interested in

TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess