LENOVO 22R5895 - 16E SANtegrity Enhanced

Part No LENOVO 22R5895 - 16E SANtegrity Enhanced
Manufacturer Lenovo
Catalog Licenses
Description LENOVO 22R5895 - 16E SANtegrity Enhanced
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Licenses
Win Source Part Number 1429799-LENOVO 22R5895 - 16E SANtegrity Enhanced
Manufacturer Lenovo

Description

The LENOVO 22R5895 - 16E SANtegrity Enhanced license is a powerful solution designed to fortify the security and integrity of 16Gbps Fibre Channel SAN environments. This license unlocks a suite of advanced security features, including authentication, encryption, and access control mechanisms, that safeguard critical data against unauthorized access and potential threats. With its focus on ensuring the confidentiality, integrity, and availability of data, SANtegrity Enhanced is essential for organizations subject to stringent compliance regulations and those that prioritize the protection of sensitive information. By implementing these robust security measures, businesses can build a resilient storage network that supports secure data transmission and storage, mitigates risk, and enhances trust in their IT infrastructure. Ideal for financial institutions, healthcare providers, and other data-sensitive sectors, this solution represents a strategic investment in the security and compliance posture of the SAN environment.

You May Also Be Interested in

Lenovo
DS4700 FlashCpy 4-8 FC Upgr
Need more? Email Us
Lenovo
6173 Path Failover
Need more? Email Us
Lenovo
DS3000 Solaris Host Kit
Need more? Email Us
Lenovo
IBM DS3000 AIX Host LicenseThe DS3000 AIX Host Attach License broadens functionality to include and AIX/System p support. Expanding DS3000 host support to include System p servers running AIX gives small and medium-sized businesses a new low cost storage alternative.
Need more? Email Us
Lenovo
Lenovo Windows Server 2016 Standard ROK
Need more? Email Us
Lenovo
LENOVO 4P47A64860 - 10TB Free FabricPool License- 3yr Svcs
Need more? Email Us
Lenovo
IBM DS4700 Linux on Power Host Kit (CD-ROM). Type: Network management. Platform: LinuxThe host kits for the DS4700 contain DS4000 Storage Manager and, depending on which host kit you select, include licensed IBM Machine Code to support attachment to host servers running different operating systems.
Need more? Email Us
Lenovo
LENOVO 01GV558 - 256 Snapshot Upgrade License
Need more? Email Us
Lenovo
IBM 41Y5212
Need more? Email Us

Top Sellers

Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0473
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0968
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555