EN
  • EN
  • DE

LENOVO 23R7135 - 10.0 m VHDCI/HD68 SCSI Cable

Part No LENOVO 23R7135 - 10.0 m VHDCI/HD68 SCSI Cable
Manufacturer Lenovo
Catalog Cables
Description IBM 10.0m VHDCI/HD68 SCSI cable. Cable type: External, Cable length: 10 m, Connector(s): 1 x 68-pin VHDCI (mini-Centronics), 1 x 68-pin HD D-Sub (HD-68)A SCSI cable is required to attach TS3100 Tape Library Express Models L3S/F3S and the TS3200 Tape Library to the server host bus adapter.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425296-LENOVO 23R7135 - 10.0 m VHDCI/HD68 SCSI Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 23R7135 - 10.0 m VHDCI/HD68 SCSI Cable CAD Model

Description

The Lenovo 23R7135 is a meticulously designed 10.0-meter VHDCI to HD68 SCSI cable that serves the critical role of connecting SCSI devices to computers or servers. SCSI, being a venerable standard for system-level interfacing between peripherals and computers, demands reliable and high-grade cables for optimal performance. The 23R7135 cable, with its very high-density cable interconnect (VHDCI) on one end and High-Density 68-pin (HD68) connector on the other, facilitates seamless connections between SCSI hard drives, tape drives, scanners, and other peripherals. The extended length of 10 meters provides significant flexibility in the placement and organization of devices within a large workspace or data center environment. This is particularly beneficial for complex setups requiring longer cable runs without the loss of data integrity or speed. Built with durability in mind, the Lenovo 23R7135 ensures stable and robust data transmission over its lifespan, serving as a dependable solution for IT infrastructure that relies on SCSI technology.

You May Also Be Interested in

NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess