EN
  • EN
  • DE

LENOVO 23R7137 - 13.0 m LC/LC Fibre Cable

Part No LENOVO 23R7137 - 13.0 m LC/LC Fibre Cable
Manufacturer Lenovo
Catalog Cables
Description IBM 13 m LC/LC Fibre Channel Cable. Cable length: 13 mA fibre cable is required to attach TS3100 Tape Library Express Models L3S/F3S and the TS3200 Tape Library to the server host bus adapter.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425236-LENOVO 23R7137 - 13.0 m LC/LC Fibre Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 23R7137 - 13.0 m LC/LC Fibre Cable CAD Model

Description

The Lenovo 23R7137 is a 13.0-meter LC/LC Fibre Cable, expertly engineered for high-speed, high-fidelity data transmission over long distances in enterprise networks and storage systems. This premium-quality fiber optic cable is designed with Lucent Connectors (LC) on both ends, making it ideal for connecting various network devices, including switches, routers, and SAN storage systems. The LC connectors are known for their small form-factor design that facilitates high-density connections within network infrastructures, allowing for efficient space utilization in data centers. The cable's considerable length of 13 meters offers outstanding flexibility, enabling the connection of devices spaced far apart, which is often required in large-scale network environments. With its core ability to support high bandwidth and faster data transfer rates, the Lenovo 23R7137 minimizes signal loss and interference, ensuring optimal performance and reliable connections. This makes the cable perfectly suited for applications demanding high data throughput and low latency, such as in cloud computing, high-performance computing, and real-time data processing. The durability and quality of materials used in the Lenovo 23R7137 guarantee longevity and resistance to environmental factors, ensuring continuous operational excellence in demanding IT environments.

You May Also Be Interested in

Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess