EN
  • EN
  • DE

LENOVO 258282G - x3100 M4, Xeon 4C E3-1270 80W 3.4GHz/1333MHz/8MB,

Part No LENOVO 258282G - x3100 M4, Xeon 4C E3-1270 80W 3.4GHz/1333MHz/8MB,
Manufacturer Lenovo
Catalog Server
Description x3100 M4, Xeon 4C E3-1270 80W 3.4GHz/1333MHz/8MB,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432624-LENOVO 258282G - x3100 M4, Xeon 4C E3-1270 80W 3.4GHz/1333MHz/8MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 258282G - x3100 M4, Xeon 4C E3-1270 80W 3.4GHz/1333MHz/8MB, CAD Model

Description

The Lenovo x3100 M4 is a compact, single-socket tower server designed for small businesses and first-time server buyers. It incorporates the power of an Intel Xeon 4C E3-1270 80W processor, operating at 3.4GHz, which provides an optimal balance of performance and energy efficiency. With 1333MHz memory speed and an 8MB cache, the x3100 M4 can handle tasks quickly and efficiently, ensuring smooth operations for business-critical applications. Despite its size, it offers an expandable platform, with up to 32GB of ECC DDR3 memory, four PCIe slots for future growth, and support for up to four 3.5-inch or eight 2.5-inch hard drives for ample storage. This server is an ideal choice for businesses looking to build their first IT server environment with a combination of reliability, simplicity, and affordability.

You May Also Be Interested in

IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess