EN
  • EN
  • DE

IBM EN0H-IBM - PCIe3 4-Port 10Gb FC0E & 1GbE SR&RJ45

Part No IBM EN0H-IBM - PCIe3 4-Port 10Gb FC0E & 1GbE SR&RJ45
Manufacturer IBM
Catalog Adapters
Description PCIe3 4-Port 10Gb FC0E & 1GbE SR&RJ45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413882-IBM EN0H-IBM - PCIe3 4-Port 10Gb FC0E & 1GbE SR&RJ45
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EN0H-IBM - PCIe3 4-Port 10Gb FC0E & 1GbE SR&RJ45 CAD Model

Description

The IBM EN0H-IBM PCIe3 4-Port 10Gb Fiber Channel over Ethernet (FCoE) & 1GbE SR&RJ45 Adapter is a cutting-edge network interface card designed to provide versatile and high-speed connectivity solutions for IBM servers. This adapter combines the efficiency of 10Gb FCoE technology with the flexibility of 1GbE connections, featuring four ports that support both optical (SR) and copper (RJ45) interfaces. Its PCIe Gen 3 compatibility ensures maximum bandwidth and lower latency, making it ideal for data centers requiring high-density, high-performance network connections for storage and virtualization needs. The adapter's support for FCoE allows for consolidation of LAN and SAN traffic over a single network fabric, reducing complexity and costs associated with managing separate networks. By offering both 10Gb and 1GbE ports, this adapter provides scalability and adaptability, catering to varying network requirements and future-proofing the investment. The IBM EN0H-IBM adapter is a comprehensive solution for enhancing network performance, efficiency, and flexibility in enterprise environments.

You May Also Be Interested in

Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess