EN
  • EN
  • DE

SUPERMICRO SNK-P0046P - Supermicro 1U Heat Sink (X8/X9/X10/X11)

Part No SUPERMICRO SNK-P0046P - Supermicro 1U Heat Sink (X8/X9/X10/X11)
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0046P. Type: Heatsink/Radiatior. Product colour: GreySupported 1U system, Passive CPU heatsink for INTEL LGA1156 sock.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435517-SUPERMICRO SNK-P0046P - Supermicro 1U Heat Sink (X8/X9/X10/X11)
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0046P - Supermicro 1U Heat Sink (X8/X9/X10/X11) CAD Model

Description

The SUPERMICRO SNK-P0046P heat sink is a high-performance thermal solution designed for Supermicro's 1U servers compatible across X8, X9, X10, and X11 platforms. This versatile passive cooler is engineered to handle the demanding cooling requirements of modern server CPUs, ensuring efficient heat dissipation and maintaining system performance across various operational scenarios. The SNK-P0046P incorporates a sophisticated fin structure optimized for maximum air flow and heat transfer efficiency within the limited space of 1U server enclosures. Its passive design, which does not rely on fans, significantly reduces noise levels and increases the reliability of the system by eliminating moving parts that could fail. This heat sink is an essential component for data centers, network operations centers, and enterprise-server applications, where continuous, quiet, and efficient operation is crucial. With its broad compatibility and superior cooling performance, the SNK-P0046P reflects Supermicro’s commitment to quality and innovation, providing a scalable cooling solution that can adapt to the evolving needs of server infrastructure.

You May Also Be Interested in

Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W Cache 1600MHz 85W
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
Lenovo
Heatsink - x3530 M4/x3630 M4 - Standard Cache 1600MHz 60W
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess