EN
  • EN
  • DE

LENOVO 2582C2G - x3100 M4, Xeon 4C E3-1230v2 69W 3.3GHz/1600MHz/8MB

Part No LENOVO 2582C2G - x3100 M4, Xeon 4C E3-1230v2 69W 3.3GHz/1600MHz/8MB
Manufacturer Lenovo
Catalog Server
Description IBM System x 3100 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432580-LENOVO 2582C2G - x3100 M4, Xeon 4C E3-1230v2 69W 3.3GHz/1600MHz/8MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582C2G - x3100 M4, Xeon 4C E3-1230v2 69W 3.3GHz/1600MHz/8MB CAD Model

Description

The LENOVO 2582C2G x3100 M4 is equipped with an Intel Xeon E3-1230v2 Quad-Core processor, making it a powerful server solution for small to medium-sized businesses. The processor operates at 3.3GHz with a bus speed of 1600MHz and an 8MB cache, enhancing the server's capability to handle intensive workloads such as medium-scale virtualized environments, database management systems, and application development. The 69W CPU strikes a perfect balance between high performance and energy efficiency. Its tower form factor provides flexibility in deployment and scalability, allowing for additional memory and storage capacity to accommodate business growth. The LENOVO 2582C2G x3100 M4 is designed for businesses that prioritize quality, reliability, and the agility to adapt to evolving business needs, offering an exceptional server platform that can fuel growth and technological advancement.

You May Also Be Interested in

IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess