EN
  • EN
  • DE

LENOVO 2582F4G - x3100 M4, Xeon 4C E3-1270v2 69W 3.5GHz/1600MHz/8MB

Part No LENOVO 2582F4G - x3100 M4, Xeon 4C E3-1270v2 69W 3.5GHz/1600MHz/8MB
Manufacturer Lenovo
Catalog Server
Description IBM System x 3100 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432516-LENOVO 2582F4G - x3100 M4, Xeon 4C E3-1270v2 69W 3.5GHz/1600MHz/8MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582F4G - x3100 M4, Xeon 4C E3-1270v2 69W 3.5GHz/1600MHz/8MB CAD Model

Description

The LENOVO 2582F4G is a standout model in the Lenovo x3100 M4 series, designed to meet the demands of small to medium-sized businesses seeking high performance and reliability in a server. It is equipped with an Intel Xeon 4C E3-1270v2 processor, boasting a high clock speed of 3.5 GHz across four cores, which is ideal for running intensive business applications and multitasking efficiently. The processor's 69W TDP is indicative of its high efficiency and lower energy consumption, aligning with businesses' needs for lower operating costs. This server model moves beyond the standard with its memory capabilities, supporting DDR3 at a higher speed of 1600 MHz, alongside an impressive 8MB cache, which together significantly enhance the system's performance and responsiveness. It features ECC memory, crucial for maintaining data integrity and system reliability, particularly in operations that require high uptime. The inclusion of advanced RAID options, scalable storage, and PCIe expansion slots ensures that the server can adapt to varying business requirements, offering a customizable and future-proof solution. The x3100 M4's tower design, while compact, packs a robust set of features, including advanced management tools that aid in effortless setup and maintenance, ultimately lowering the total cost of ownership.

You May Also Be Interested in

IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess