EN
  • EN
  • DE

LENOVO 2583K1G - Express x3250 M4, Pentium 2C G850 65W 2.9GHz/1333M

Part No LENOVO 2583K1G - Express x3250 M4, Pentium 2C G850 65W 2.9GHz/1333M
Manufacturer Lenovo
Catalog Server
Description Express x3250 M4, Pentium 2C G850 65W 2.9GHz/1333M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432562-LENOVO 2583K1G - Express x3250 M4, Pentium 2C G850 65W 2.9GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583K1G - Express x3250 M4, Pentium 2C G850 65W 2.9GHz/1333M CAD Model

Description

The Lenovo 2583K1G Express x3250 M4 server offers an economical and reliable server solution for small businesses or branch offices with moderate computing needs. It is equipped with the Intel Pentium Dual-Core G850 processor, running at 2.9GHz, providing sufficient performance for basic business applications and services. The processor's 65W TDP ensures energy-efficient operation, minimizing operational costs. This server supports memory speeds of up to 1333MHz, allowing for efficient task execution and data processing. Designed with a 1U form factor, the x3250 M4 is well-suited for environments with limited space, offering a compact yet functional server solution. It includes fundamental management tools for server setup and maintenance, integrated security features to protect against data breaches, and I/O expansion options to cater to future growth. The Express x3250 M4 is an ideal choice for organizations looking for a straightforward, dependable server without the necessity for extensive computational power.

You May Also Be Interested in

IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess