EN
  • EN
  • DE

LENOVO 2583K5G - Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M

Part No LENOVO 2583K5G - Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Manufacturer Lenovo
Catalog Server
Description Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432675-LENOVO 2583K5G - Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583K5G - Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M CAD Model

Description

Identical in specifications and performance to the LENOVO 2583K4G, the LENOVO 2583K5G Express x3250 M4 server is engineered to serve the rigorous demands of small to medium-sized enterprises. It integrates the powerful Intel Xeon Quad-Core E3-1230 processor with a clock rate of 3.2GHz, ensuring effective handling of computing tasks with remarkable efficiency. The 80W TDP strikes a perfect balance between delivering high performance and maintaining energy efficiency. This server provides support for up to 1333MHz memory speeds, facilitating rapid data processing and multitasking. With an 8MB cache, the system’s operational efficiency is notably enhanced, enabling fast retrieval of often-used data. Encased in a 1U form factor, the x3250 M4 features extensive I/O expansion capabilities, advanced server management functionalities for effortless administration, and stringent security measures to safeguard sensitive corporate data. This model remains an optimal solution for businesses seeking a dependable, high-performing server that promises reliability and scalability.

You May Also Be Interested in

IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess