EN
  • EN
  • DE

LENOVO 3837HCG - Lenovo System x3950 X6: Workload Optimized

Part No LENOVO 3837HCG - Lenovo System x3950 X6: Workload Optimized
Manufacturer Lenovo
Catalog Server
Description Lenovo System x3950 X6: Workload Optimized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Manufacturer Lenovo
Win Source Part Number 1432628-LENOVO 3837HCG - Lenovo System x3950 X6: Workload Optimized
Ultra Librarian 3D Model Ultra Librarian LENOVO 3837HCG - Lenovo System x3950 X6: Workload Optimized CAD Model

Description

The Lenovo System x3950 X6 is a high-end, scalable 8-socket server that offers outstanding performance, reliability, and flexibility for mission-critical applications. It is designed to handle demanding workloads such as databases, analytics, and enterprise resource planning (ERP) applications. The x3950 X6 features the innovative X6 architecture, which provides fast application performance, is workload optimized, and allows for easy scalability. It supports the Intel Xeon E7 v3/v4 processor family, offering remarkable processing power and the ability to support large memory configurations up to 12TB, ensuring rapid response times and the handling of large data sets with ease. The server's modular design, with hot-swappable components, makes it easy to manage and maintain, reducing downtime and operational costs. With advanced reliability, availability, and serviceability (RAS) features, the x3950 X6 delivers uninterrupted performance, making it an ideal platform for enterprises that require uncompromised computing power.

You May Also Be Interested in

IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess