EN
  • EN
  • DE

LENOVO 39R6528 - QLogic 4Gb FC Dual-Port PCIe HBA for IBM System x

Part No LENOVO 39R6528 - QLogic 4Gb FC Dual-Port PCIe HBA for IBM System x
Manufacturer Lenovo
Catalog Controllers
Description QLogic 4Gb FC Dual-Port PCIe HBA for IBM System x
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1425527-LENOVO 39R6528 - QLogic 4Gb FC Dual-Port PCIe HBA for IBM System x
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39R6528 - QLogic 4Gb FC Dual-Port PCIe HBA for IBM System x CAD Model

Description

The LENOVO 39R6528 is a QLogic 4Gb Fibre Channel (FC) Dual-Port Host Bus Adapter (HBA) designed specifically for use with IBM System x servers. This PCIe-based HBA provides high-speed connectivity to FC networks, facilitating the transfer of large volumes of data between servers and storage devices. It is equipped with two ports, allowing for redundancy and increased throughput potential. The dual-port design is particularly beneficial in environments where continuous access to data is critical, as it provides failover capabilities in the event of a port failure. This HBA supports transfer rates of up to 4 Gbps per port, which is optimal for applications such as multimedia streaming, database access, and backup operations. It is compatible with a wide range of operating systems, including Windows Server, Linux, and VMWare, making it a versatile choice for diverse IT environments. The 39R6528 also features advanced security measures, such as hardware-based encryption, ensuring that data transmitted over the FC network is protected against unauthorized access. Installation and management are simplified through comprehensive driver support and tools, allowing IT administrators to easily integrate the HBA into existing infrastructure.

You May Also Be Interested in

Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess