EN
  • EN
  • DE

FUJITSU S26361-F3961-L2 - Dual Port Fibre Channel Controller Emulex LightPulse LPe12002 MMF LC FH

Part No FUJITSU S26361-F3961-L2 - Dual Port Fibre Channel Controller Emulex LightPulse LPe12002 MMF LC FH
Manufacturer Fujitsu Electronics America, Inc.
Catalog Controllers
Description Fujitsu S26361-F3961-L2. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 8000 Mbit/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1401801-FUJITSU S26361-F3961-L2 - Dual Port Fibre Channel Controller Emulex LightPulse LPe12002 MMF LC FH
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3961-L2 - Dual Port Fibre Channel Controller Emulex LightPulse LPe12002 MMF LC FH CAD Model

Description

The FUJITSU S26361-F3961-L2 Dual Port Fibre Channel Controller, featuring the Emulex LightPulse LPe12002, is a high-performance network adapter designed to enhance connectivity and storage performance in data centers and enterprise IT environments. With its dual-port configuration, it offers redundancy and high availability for mission-critical applications, ensuring continuous operation. The LPe12002 provides 8Gbit/s Fibre Channel connectivity through multi-mode fiber (MMF) with LC connectors, facilitating high-speed data transfer and access to storage networks. Its full-height (FH) form factor ensures compatibility with a wide range of server and storage platforms, offering flexibility in deployment. This controller supports a variety of Fibre Channel protocols and services, including FCP (Fibre Channel Protocol for SCSI), FC-Tape (Fibre Channel Protocol for Tape), and advanced features like N_Port ID Virtualization (NPIV), enhancing virtualization capabilities. The Emulex LightPulse LPe12002 is designed for reliability and efficiency, with features like dynamic power management to reduce operational costs. It's ideal for organizations seeking to improve their storage network's performance, reliability, and connectivity, making it suitable for SAN environments, cloud computing, and high-performance computing applications.

You May Also Be Interested in

Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
Controller ISCSI 4GB MD3800I MD3820I
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
H700 6Gb/s SAS 512MB
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess