EN
  • EN
  • DE

LENOVO 39Y7405 - IBM 2320W Power Supply for Bladecenter

Part No LENOVO 39Y7405 - IBM 2320W Power Supply for Bladecenter
Manufacturer Lenovo
Catalog Power Supply Units
Description IBM 2320W Power Supply for Bladecenter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431981-LENOVO 39Y7405 - IBM 2320W Power Supply for Bladecenter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39Y7405 - IBM 2320W Power Supply for Bladecenter CAD Model

Description

The LENOVO 39Y7405 IBM 2320W Power Supply for Bladecenter is a high-capacity power supply unit engineered specifically for IBM Bladecenter environments, providing a robust power solution to meet the demands of intensive data center operations. With a whopping 2320 watts of power, this PSU is designed to support a fully populated blade chassis, driving high-performance compute blades, networking equipment, and storage systems without breaking a sweat. It ensures that your critical infrastructure runs at peak efficiency, handling varying loads with ease. This power supply is engineered for reliability and efficiency, boasting features that minimize downtime and operational costs. It offers built-in redundancy, ensuring continuous operation even in the event of a PSU failure, which is critical for maintaining high availability in enterprise environments. Its high-efficiency rating not only reduces energy consumption but also lessens the heat output, contributing to a cooler, more stable operating environment for sensitive electronics. The 39Y7405 is equipped with intelligent power management capabilities, allowing for real-time monitoring and control over power distribution, optimizing performance, and enhancing the lifespan of the Bladecenter. It's designed for easy installation and hot-swappable, minimizing maintenance time and disruption to operations. The IBM 2320W Power Supply is an indispensable power solution for maintaining uninterrupted, efficient operations in Bladecenter configurations.

You May Also Be Interested in

CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess